NEN-EN 14483-4
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This part of EN 14483 describes a test method for the determination of vitreous and porcelain enamelled articles to resistance to attack by alkaline liquids at temperatures between 25 °C and 95 °C. The apparatus used is a cylindrical vessel in which only one enamelled specimen is tested.
Document History
NEN-EN 14483-4
June 1, 2004
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
This part of EN 14483 describes a test method for the determination of vitreous and porcelain enamelled articles to resistance to attack by alkaline liquids at temperatures between 25 °C and 95 °C....
August 1, 2002
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel
This part of EN 14483 describes a test method for the determination of vitreous and porcelain enamelled articles to resistance to attack by alkaline liquids at temperatures between 25 °C and 95 °C....