NEN-EN-ISO 6892-1

Metallic materials - Tensile testing - Part 1: Method of test at room temperature

inactive
Organization: NEN
Publication Date: 1 August 2016
Status: inactive
Page Count: 95
ICS Code (Mechanical testing of metals): 77.040.10
scope:

NEN-EN-ISO 6892-1 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.

Document History

December 1, 2019
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
This document specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature. NOTE Annex A contains further...
NEN-EN-ISO 6892-1
August 1, 2016
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
NEN-EN-ISO 6892-1 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.
September 1, 2009
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.

References

Advertisement