NEN-IEC 61156-5-1

Multicore and symmetrical pair-quad cables for digital communications - Part 5-2: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Blank detail specification

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 18
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

Describes symmetrical pair/quad cables intended to be used in digital communication systems such as ISDN, local area networks and data communication systems in horizontal floor wiring, using frequencies up to 600 MHz.

Document History

November 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Blank detail specification
This part of IEC 61156 describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. This blank detail specification includes...
July 1, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Horizontal floor wiring - Blank detail specification
This part of IEC 61156 describes symmetrical pair/quad cables intended for horizontal floor cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC...
NEN-IEC 61156-5-1
June 1, 2002
Multicore and symmetrical pair-quad cables for digital communications - Part 5-2: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Blank detail specification
Describes symmetrical pair/quad cables intended to be used in digital communication systems such as ISDN, local area networks and data communication systems in horizontal floor wiring, using...
Advertisement