NEN-IEC 61156-5-1
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Horizontal floor wiring - Blank detail specification
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This part of IEC 61156 describes symmetrical pair/quad cables intended for horizontal floor cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC 11801 and ISO/IEC 24702.
Document History
November 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Blank detail specification
This part of IEC 61156 describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. This blank detail specification includes...
NEN-IEC 61156-5-1
July 1, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 5-1: Symmetrical pair/quad cables with transmission characteristics up to 1000 MHz - Horizontal floor wiring - Blank detail specification
This part of IEC 61156 describes symmetrical pair/quad cables intended for horizontal floor cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined in ISO/IEC...
June 1, 2002
Multicore and symmetrical pair-quad cables for digital communications - Part 5-2: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Blank detail specification
Describes symmetrical pair/quad cables intended to be used in digital communication systems such as ISDN, local area networks and data communication systems in horizontal floor wiring, using...