NEN-EN-ISO 9455-5
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
NEN-EN-ISO 9455-5 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
Document History
November 1, 2020
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
This document specifies a qualitative method for assessing the aggressiveness of a flux towards copper.
The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
July 1, 2014
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
NEN-EN-ISO 9455-5 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
NEN-EN-ISO 9455-5
January 1, 2013
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
NEN-EN-ISO 9455-5 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.