NEN-EN-ISO 9455-5
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
This document specifies a qualitative method for assessing the aggressiveness of a flux towards copper.
The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
Document History
NEN-EN-ISO 9455-5
November 1, 2020
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
This document specifies a qualitative method for assessing the aggressiveness of a flux towards copper.
The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
July 1, 2014
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
NEN-EN-ISO 9455-5 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
January 1, 2013
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
NEN-EN-ISO 9455-5 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.