NEN-ISO 13930
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by dynamic method
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
NEN-ISO 13930 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced under conditions resembling those prevailing in the lowtemperature reduction zone of the blast furnace. This International Standard is applicable to lump ores and hot-bonded pellets.
Document History
May 1, 2017
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by dynamic method
NEN-ISO 13930 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced under conditions resembling those prevailing in the...
NEN-ISO 13930
September 1, 2015
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by dynamic method
NEN-ISO 13930 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced under conditions resembling those prevailing in the...
November 6, 2007
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by dynamic method
This International Standard specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced under conditions resembling those prevailing in...