NEN-ISO 13930
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by dynamic method
inactive
| Organization: | NEN |
| Publication Date: | 6 November 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This International Standard specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced under conditions resembling those prevailing in the low-temperature reduction zone of the blast furnace. This International Standard is applicable to lump ores and hot-bonded pellets.
Document History
May 1, 2017
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by dynamic method
NEN-ISO 13930 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced under conditions resembling those prevailing in the...
September 1, 2015
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by dynamic method
NEN-ISO 13930 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced under conditions resembling those prevailing in the...
NEN-ISO 13930
November 6, 2007
Iron ores for blast furnace feedstocks - Determination of low-temperature reduction-disintegration indices by dynamic method
This International Standard specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced under conditions resembling those prevailing in...