NEN-ISO 15105-1
Plastics - Film and sheeting - Determination of gas-transmission rate - Part 1: Differential-pressure method
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of ISO 15105 specifies a method for determining the gas transmission rate of any plastic material in the form of film, sheeting, laminate, co-extruded material or flexible plastic-coated material under a differential pressure.
Document History
October 1, 2007
Plastics - Film and sheeting - Determination of gas-transmission rate - Part 1: Differential-pressure methods
This part of ISO 15105 specifies two methods for determining the gas transmission rate of single-layer plastic film or sheet and multi-layer structures under a differential pressure. One method uses...
NEN-ISO 15105-1
November 1, 2002
Plastics - Film and sheeting - Determination of gas-transmission rate - Part 1: Differential-pressure method
This part of ISO 15105 specifies a method for determining the gas transmission rate of any plastic material in the form of film, sheeting, laminate, co-extruded material or flexible plastic-coated...