NEN-ISO 15105-1

Plastics - Film and sheeting - Determination of gas-transmission rate - Part 1: Differential-pressure methods

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 21
ICS Code (Films and sheets): 83.140.10
scope:

This part of ISO 15105 specifies two methods for determining the gas transmission rate of single-layer plastic film or sheet and multi-layer structures under a differential pressure. One method uses a pressure sensor, the other a gas chromatograph, to measure the amount of gas which permeates through a test specimen.

Document History

NEN-ISO 15105-1
October 1, 2007
Plastics - Film and sheeting - Determination of gas-transmission rate - Part 1: Differential-pressure methods
This part of ISO 15105 specifies two methods for determining the gas transmission rate of single-layer plastic film or sheet and multi-layer structures under a differential pressure. One method uses...
November 1, 2002
Plastics - Film and sheeting - Determination of gas-transmission rate - Part 1: Differential-pressure method
This part of ISO 15105 specifies a method for determining the gas transmission rate of any plastic material in the form of film, sheeting, laminate, co-extruded material or flexible plastic-coated...
Advertisement