NEN-ISO 15242-2/C1
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rolling bearings): | 21.100.20 |
Document History
December 1, 2015
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
NEN-ISO 15242-2 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°. It covers radial ball bearings with cylindrical...
NEN-ISO 15242-2/C1
January 1, 2010
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
A description is not available for this item.
September 1, 2004
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
This part of ISO 15242 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°, under established test conditions. It...