NEN-ISO 15242-2

Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 17
ICS Code (Rolling bearings): 21.100.20
scope:

NEN-ISO 15242-2 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°. It covers radial ball bearings with cylindrical bore and outside surface, except bearings with filling slots and three- and four-point-contact ball bearings.

Document History

NEN-ISO 15242-2
December 1, 2015
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
NEN-ISO 15242-2 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°. It covers radial ball bearings with cylindrical...
January 1, 2010
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
A description is not available for this item.
September 1, 2004
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface
This part of ISO 15242 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°, under established test conditions. It...
Advertisement