NEN-ISO 3601-3

Fluid power systems - O-rings - Part 3: Quality acceptance criteria

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 22
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2. This part of ISO 3601 also defines and classifies surface imperfections on O-rings and specifies maximum acceptable limits for these imperfections. This part of ISO 3601 is also applicable to O-rings to be used in aerospace construction.

Document History

NEN-ISO 3601-3
November 1, 2005
Fluid power systems - O-rings - Part 3: Quality acceptance criteria
This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2. This part of ISO...
December 1, 1995
Fluid systems - Sealing devices - O-rings - Part 3: Quality acceptance criteria
Defines and classfies surface imperfections on O-rings and specifies maximum acceptable limits for these imperfections, and it is also applicable to O-rings to be used in aerospace construction....
Advertisement