NEN-ISO 3601-3
Fluid systems - Sealing devices - O-rings - Part 3: Quality acceptance criteria
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other fluid power system components): | 23.100.99 |
| ICS Code (Seals): | 83.140.50 |
scope:
Defines and classfies surface imperfections on O-rings and specifies maximum acceptable limits for these imperfections, and it is also applicable to O-rings to be used in aerospace construction. Gives quality grades and definitions, and the table contains categories of surface imperfections together with schematic illustrations of these imperfections.
Document History
November 1, 2005
Fluid power systems - O-rings - Part 3: Quality acceptance criteria
This part of ISO 3601 lays down the quality acceptance criteria of O-rings used in fluid systems, the dimensions of which are standardized in ISO 3601-1, ISO 16031-1 and ISO 16031-2. This part of ISO...
NEN-ISO 3601-3
December 1, 1995
Fluid systems - Sealing devices - O-rings - Part 3: Quality acceptance criteria
Defines and classfies surface imperfections on O-rings and specifies maximum acceptable limits for these imperfections, and it is also applicable to O-rings to be used in aerospace construction....