NEN-ISO/IEC 25437
Information technology - Telecommunications and information exchange between systems - WS-Session - Web services for application session services
| Organization: | NEN |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
This International Standard specifies Web Services (in WSDL, in Clause 5) and SOAP bindings (in Clause 6) for the Application Session Services defined in ISO/IEC 22534. The Application Session Services allow Applications to create and maintain a relationship with Servers termed Application Session. The Web services specified herein, allow Service Requesters (Applications in ISO/IEC 22534) and Service Providers (Servers in ISO/IEC 22534) to create and maintain such Application Sessions. This International Standard builds upon and imports the XML schema definitions from ISO/IEC 22534. The method of making the WSDL description of the specified services available to Service Provider and Requester is out of the scope of this International Standard. The Notification WSDL specifies the ApplicationSessionTe
Document History