NEN-ISO/IEC 25437
Information technology - Telecommunications and information exchange between systems - WS-Session - Web Services for Application Session Services
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
This International Standard specifies Web Services (in WSDL) and a SOAP binding for the Application Session Services defined in (ECMA 354) ISO/IEC 22534. The Application Session Services allow Applications to create and maintain a relationship with Servers termed Application Session. The Web services specified herein, allow Service Subscribers (Applications in (ECMA 354) ISO/IEC 22534) and Service Providers (Servers in (ECMA 354) ISO/IEC 22534) to create and maintain such Application Sessions. This International Standard builds upon and imports the XML schema definitions from (ECMA 354) ISO/IEC 22534. Although this International Standard only specifies the abstract WSDL definitions and its SOAP binding, Annex A shows an example WSDL binding with SOAP/HTTP. Annex B lists SOAP XML Templates for (ECMA 354) ISO/IEC 22534 Messages. Annex C illustrates how WS-Eventing can be used to establish event channels to receive ApplicationSessionTe
Document History