NEN-EN 12007-5

Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 5: Service lines - Specific functional requirements

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 29
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

NEN-EN 12007-5 describes the specific functional requirements for service lines in addition to the general functional requirements of EN 12007-1 for: a) a maximum operating pressure (MOP) up to and including 16 bar; b) an operating temperature between -20 °C and +40 °C. It applies to their design, construction, commissioning, decommissioning, operation, maintenance, extension and other associated works. The service line is the physical asset comprising of pipework from the gas main branch saddle or top tee to the outlet of the distribution system operator's nominated point(s) of delivery (for example: isolation valve, regulator, meter connection or combination of regulator and isolation valve). The ownership and operation responsibility can vary between member states. The extent of the service line can differ in each member state. To illustrate this, the various points of deliveries are indicated in Figure 1. Consult Figure 1 (A/B/C/D/E) and member state regulations and standards.

Document History

May 1, 2023
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 5: Service lines - Specific functional requirements
This document describes the specific functional requirements for the transportation of gases (gaseous energy carriers) through service lines in addition to the general functional requirements of EN...
NEN-EN 12007-5
April 1, 2014
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 5: Service lines - Specific functional requirements
NEN-EN 12007-5 describes the specific functional requirements for service lines in addition to the general functional requirements of EN 12007-1 for: a) a maximum operating pressure (MOP) up to and...
November 1, 2012
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 5: Service lines - Specific functional requirements
NEN-EN 12007-5 describes the specific functional requirements for service lines in addition to the general functional requirements of EN 12007-1 for: a) a maximum operating pressure (MOP) up to and...

References

Advertisement