NEN-EN 13977
Railway applications - Track - Safety requirements for portable machines and trolleys for construction and maintenance
| Organization: | NEN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Equipment for railway/cableway construction and maintenance): | 45.120 |
scope:
This European Standard deals with the technical requirements to minimise the railway specific significant hazards of portable machines and trolleys intended for work on tracks as listed in Clause 4 which can arise during the commissioning, operation and maintenance of portable machines and trolleys when used as intended and under the conditions foreseen by the manufacturer. It does not deal with the performance of the machines, e.g. cutting, drilling, grinding. This European Standard applies to portable machines and trolleys with rail wheels or rollers designed for work whilst on the track with nominal track gauges of 1435 mm and 1668 mm and clearance gauge as defined in Annex B1) including, e.g. cutting and drilling machines. Other special vehicles used on railway tracks are dealt with in other European Standards, see Annex H. This European Standard establishes the additional requirements for electromagnetic compatibility due to e.g. electronic components as well as for hazards due to vibration.
Document History