NEN-EN 13977

Railway applications - Track - Safety requirements for portable machines and trolleys for construction and maintenance

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 39
ICS Code (Equipment for railway/cableway construction and maintenance): 45.120
scope:

This document deals with the technical requirements to minimise the railway specific significant hazards of portable machines and trolleys used for work on tracks as listed in clause 4 and annex A which can arise during the commissioning, the operation and the maintenance of portable machines and trolleys when used as intended and under the conditions foreseen by the manufacturer. It does not deal with the general function of the machines (e.g. cutting, drilling, grinding). This document applies to portable machines and portable trolleys designed for work on the track with nominal track gauges of 1 435 mm and 1 668 mm and clearance gauge as defined in annex B including cutting machines and those designed for working on wooden sleepers. This document does not apply to portable trolleys coupled together, whether or not self propelled, and trolleys used for transporting personnel. For portable machines and trolleys used on railway lines with a different clearance gauge to that defined in annex B specific requirements concerning the clearance gauge may apply1).

Document History

February 1, 2011
Railway applications - Track - Safety requirements for portable machines and trolleys for construction and maintenance
This European Standard deals with the technical requirements to minimise the railway specific significant hazards of portable machines and trolleys intended for work on tracks as listed in Clause 4...
August 1, 2008
Railway applications - Track - Safety requirements for portable machines and trolleys for construction and maintenance
This European Standard deals with the technical requirements to minimise the railway specific significant hazards of portable machines and trolleys intended for work on tracks as listed in Clause 4...
July 1, 2007
Railway applications - Track - Safety requirements for portable machines and trolleys for construction and maintenance
This document deals with the technical requirements to minimise the railway specific significant hazards of portable machines and trolleys used for work on tracks as listed in clause 4 and annex A...
February 1, 2007
Railway applications - Track - Safety requirements for portable machines and trolleys for construction and maintenance
This document deals with the technical requirements to minimise the railway specific significant hazards of portable machines and trolleys used for work on tracks as listed in clause 4 and annex A...
NEN-EN 13977
April 1, 2005
Railway applications - Track - Safety requirements for portable machines and trolleys for construction and maintenance
This document deals with the technical requirements to minimise the railway specific significant hazards of portable machines and trolleys used for work on tracks as listed in clause 4 and annex A...
November 1, 2000
Railway applications - Track - Portable Machines and Trolleys for Construction and Maintenance
This document deals with the technical requirements to minimise the railway specific significant hazards of portable machines and trolleys used for work on tracks as listed in clause 4 and annex A...

References

Advertisement