NEN-EN 14180

Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing

inactive
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 62
ICS Code (Sterilizing equipment): 11.080.10
scope:

NEN-EN 14180 specifies requirements and tests for LTSF sterilizers, which use a mixture of low temperature steam and formaldehyde as sterilizing agent, and which are working below ambient pressure only. These sterilizers are primarily used for the sterilization of heat labile medical devices in health care facilities. This European Standard specifies minimum requirements: - for the performance and design of sterilizers to ensure that the process is capable of sterilizing medical devices; - for the equipment and controls of these sterilizers necessary for the validation and routine control of the sterilization processes.

Document History

April 1, 2023
Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing
This document specifies requirements and tests for LTSF sterilizers, which use a mixture of low temperature steam and formaldehyde as sterilizing agent, and which are working below ambient pressure...
June 1, 2014
Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing
NEN-EN 14180 specifies requirements and tests for LTSF sterilizers, which use a mixture of low temperature steam and formaldehyde as sterilizing agent, and which are working below ambient pressure...
NEN-EN 14180
June 1, 2012
Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing
NEN-EN 14180 specifies requirements and tests for LTSF sterilizers, which use a mixture of low temperature steam and formaldehyde as sterilizing agent, and which are working below ambient pressure...
July 1, 2009
Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing
This European Standard specifies requirements and tests for LTSF sterilizers, which use a mixture of low temperature steam and formaldehyde as sterilizing agent, and which are working below ambient...
June 1, 2009
Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing
This European Standard specifies requirements and tests for LTSF sterilizers, which use a mixture of low temperature steam and formaldehyde as sterilizing agent, and which are working below ambient...
January 1, 2009
Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing
A description is not available for this item.
August 1, 2003
Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing
This European Standard specifies requirements and tests for LTSF sterilizers, which use a mixture of low temperature steam and formaldehyde as sterilizing agent, and which are working below ambient...
July 1, 2001
Sterilizers for medical purposes - Low temperature steam and formaldehyde sterilizers - Requirements and testing
This European Standard specifies requirements and tests for LTSF sterilizers, which use a mixture of low temperature steam and formaldehyde as sterilizing agent, and which are working below ambient...

References

Advertisement