NEN-EN 2694

Aerospace series - Aluminium alloy AL-P6061-T6 or T62 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to: Aluminium alloy AL-P6061-T6 or T62 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.

Document History

NEN-EN 2694
July 1, 2005
Aerospace series - Aluminium alloy AL-P6061-T6 or T62 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P6061-T6 or T62 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.
February 1, 1994
Aerospace Series - Aluminium alloy AL-P6061-T6 or T62 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.
Advertisement