NEN-EN 2694

Aerospace Series - Aluminium alloy AL-P6061-T6 or T62 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
ICS Code (Aluminium): 49.025.20

Document History

July 1, 2005
Aerospace series - Aluminium alloy AL-P6061-T6 or T62 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P6061-T6 or T62 Sheet and strip 0,4 mm ≤ a ≤ 6 mm for aerospace application.
NEN-EN 2694
February 1, 1994
Aerospace Series - Aluminium alloy AL-P6061-T6 or T62 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.
Advertisement