ASD-STAN - PREN 4614

Aerospace series Spherical plain bearings in corrosion resisting steel with self-lubricating liner, wide series — Dimensions and loads — Inch series

inactive
Organization: ASD-STAN
Publication Date: 1 October 2007
Status: inactive
Page Count: 11
scope:

This standard specifies the characteristics of bearings, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications.

They are intended for use in fixed or moving parts of the aircraft structure and control mechanisms.

They shall be used in the temperature range - 55 °C to 163 °C.

Document History

November 1, 2019
Aerospace series — Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series — Dimensions and loads — Inch series
This standard specifies the characteristics of bearing, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications....
PREN 4614
October 1, 2007
Aerospace series Spherical plain bearings in corrosion resisting steel with self-lubricating liner, wide series — Dimensions and loads — Inch series
This standard specifies the characteristics of bearings, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications....

References

Advertisement