ASD-STAN PREN 4614

Aerospace series — Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series — Dimensions and loads — Inch series

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 November 2019
Status: active
Page Count: 15
scope:

This standard specifies the characteristics of bearing, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications.

These tie rods are not intended for use of moving parts especially for control mechanism and operating system. They shall be used in the temperature range −55 °C to 163 °C.

Document History

ASD-STAN PREN 4614
November 1, 2019
Aerospace series — Spherical plain bearing in corrosion resisting steel with self-lubricating liner, wide series — Dimensions and loads — Inch series
This standard specifies the characteristics of bearing, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications....
October 1, 2007
Aerospace series Spherical plain bearings in corrosion resisting steel with self-lubricating liner, wide series — Dimensions and loads — Inch series
This standard specifies the characteristics of bearings, spherical plain with self lubricating liner in corrosion resisting steel with self-lubricating liner, wide series for aerospace applications....

References

Advertisement