NEN-EN 3011

Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1210 MPa (at ambient temperature)/730°C

active, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics of hexagon headed bolts with relieved shank and long thread, in NI-P101HT, silver plated, for aerospace applications. Classification: 1210 MPa/730°C.

Document History

NEN-EN 3011
May 1, 1998
Aerospace series - Bolts, hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification: 1210 MPa (at ambient temperature)/730°C
Specifies the characteristics of hexagon headed bolts with relieved shank and long thread, in NI-P101HT, silver plated, for aerospace applications. Classification: 1210 MPa/730°C.

References

Advertisement