NEN-EN 50157-2-1
Domestic and similar electronic equipment interconnection requirements: AV.link - Part 2-1: Signal quality matching and automatic selection of source devices
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
Specifies an extension ((with the possibility to start with only two devices as a poin-to-point interconnection (only a Display unit combined with a low end VTR) and then building it up)) towards a chain CENELEC standard EN 50049-1 which specifies only the characteristics of the point-to-point interconnection system for audiovisual equipment. Defines the interconnection characteristics of peri-television devices which are configured in the chain principle. This standard makes use of a control signal at contact 10 which gives the possibility for automatic source de-selection and quality matching of AV-signals. This standard describes the AVC-signals in line with EN 50049-1:1989. Gives system and device oriented requirements which have to be fulfilled if use is made of the logo related to this standard to ensure the customer a certain signal quality is achieved. The AV.link logo is defined in EN 50157-1. This standard gives the possibility to have a bi-directional interconnection of Y"/C" signals. The standard gives the possibility to have a bi-directional control of the aspect ratio of 16:9 and 4:3.
Document History