NEN-EN 50157-2-1
Domestic and similar electronic equipment interconnection requirements: AV.link - Part 2-1: Signal quality matching and automatic selection of source devices
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
Specifies an extension ((with the possibility to start with only two devices as a poin-to-point interconnection (only a Display unit combined with a low end VTR) and then building it up)) towards a chain CENELEC standard EN 50049-1 which specifies only the characteristics of the point-to-point interconnection system for audiovisual equipment. Defines the interconnection characteristics of peri-television devices which are configured in the chain principle. This standard makes use of a control signal at contact 10 which gives the possibility for automatic source de-selection and quality matching of AV-signals. This standard describes the AVC-signals in line with EN 50049-1:1989/A3:1995
Document History