NEN-EN 751-3

Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 16
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Seals, glands): 21.140
scope:

Specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes (herafter referred to as PTFE tapes) which are suitable for sealing threaded metallic joints as specified in ISO 7-1. The PTFE tapes are typically for use in installations for 1st family gases (town gas), 2nd family gases (natural gas) and 3rd family gases (liquefied petroleum gases (LPG)) up to 5 bar and up to 7 bar for hot water of heating systems (Class A) as well as up to 0,2 bar in gas appliances and their auxiliary equipment (Class B). The maximum working pressure covered in this European Standard is 20 bar which is relevant to LPG storage (Class C). The temperature range is limited to -20 °C to 125 °C.

Document History

January 1, 2024
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes and PTFE strings
This document specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes and polytetrafluorethylene (PTFE) strings (PTFE tapes or PTFE strings, for short) which are...
June 1, 2022
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes and PTFE strings
This document specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes and polytetrafluorethylene (PTFE) strings (PTFE tapes or PTFE strings, for short) which are...
February 1, 2021
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes and PTFE strings
This document specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes and polytetrafluorethylene (PTFE) strings (PTFE tapes or PTFE strings, for short) which are...
April 1, 1997
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes
A description is not available for this item.
NEN-EN 751-3
January 1, 1997
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes
Specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes (herafter referred to as PTFE tapes) which are suitable for sealing threaded metallic joints as specified in...
July 1, 1994
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes
Specifies requirements and test methods for unsintered polytetrafluorethylene (PTFE) tapes (herafter referred to as PTFE tapes) which are suitable for sealing threaded metallic joints as specified in...

References

Advertisement