NEN-EN 751-3
Sealing materials for metallic threaded joints in contact with 1st, 2nd and 3rd family gases and hot water - Part 3: Unsintered PTFE tapes and PTFE strings
| Organization: | NEN |
| Publication Date: | 1 February 2021 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
This document specifies requirements and test methods for unsintered polytetrafluorethyle
This document covers two classes of PTFE tapes and PTFE strings suitable for fine (F) and coarse (G) threads.
The PTFE tapes and PTFE strings are typically for use in installations for 1st family gases (town gas), 2nd family gases (natural gas) and 3rd family gases (liquefied petroleum gases (LPG)) up to 5 bar, up to 7 bar for hot water of heating systems, and up to 0,2 bar in gas appliances and their auxiliary equipment. The maximum working pressure covered in this document is 20 bar which is relevant to LPG storage. The temperature range is limited to −20 °C to 125 °C.
NOTE For applications outside the scope of this document (e.g. compressed gases), the purchaser needs to consult the manufacturer.
Anaerobic jointing compounds are covered by EN 751-1, non-hardening sealing materials (e.g. in the form of jointing compound paste) are covered by EN 751-2.
Document History