NEN-EN-IEC 60034-12

Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 38
ICS Code (Motors): 29.160.30
scope:

Specifies four standard designs of starting performance of single speed three-phase cage induction motors for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum continuous rating). Also covers dual voltage motors in so far as the flux saturation level is the same for both voltages.

Document History

July 1, 2017
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
NEN-EN-IEC 60034-12 specifies the parameters for eight designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: - have a...
October 1, 2007
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
NEN-EN-IEC 60034-12
June 1, 2002
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
Specifies four standard designs of starting performance of single speed three-phase cage induction motors for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum...
April 1, 1999
Rotating electrical machines - Part 12: Starting performance of three-phase cage induction motors
A description is not available for this item.
Advertisement