NEN-EN-IEC 60034-12/A11
Rotating electrical machines - Part 12: Starting performance of three-phase cage induction motors
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Motors): | 29.160.30 |
Document History
July 1, 2017
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
NEN-EN-IEC 60034-12 specifies the parameters for eight designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: - have a...
October 1, 2007
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
June 1, 2002
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
Specifies four standard designs of starting performance of single speed three-phase cage induction motors for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum...
NEN-EN-IEC 60034-12/A11
April 1, 1999
Rotating electrical machines - Part 12: Starting performance of three-phase cage induction motors
A description is not available for this item.