NEN-EN-IEC 60143-3
Series capacitors for power systems - Part 3: Internal fuses
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
NEN-EN-IEC 60143-3 applies to internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit is connected. Such fuses are not a substitute for a switching device such as a circuit-breaker, or for external protection of the capacitor bank, or any part thereof. The object of this part of IEC 60143 is: - to formulate requirements regarding performance and testing; - to provide a guide for coordination of fuse and bank protection.
Document History