NEN-EN-IEC 60143-3
Series capacitors for power systems - Part 3: Internal fuses
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
Concerns internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit is connected. Such fuses are not a substitute for a switching device such as a circuitbreaker, or for external protection of the capacitor bank, or any part thereof.
Document History
October 1, 2015
Series capacitors for power systems - Part 3: Internal fuses
NEN-EN-IEC 60143-3 applies to internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit...
NEN-EN-IEC 60143-3
May 1, 1998
Series capacitors for power systems - Part 3: Internal fuses
Concerns internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor unit is connected. Such...