NEN-EN-IEC 61837-4
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
NEN-EN-IEC 61837-4 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized layout rules of outline drawings of surface-mounted device.
Document History
NEN-EN-IEC 61837-4
May 1, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
NEN-EN-IEC 61837-4 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized...
December 1, 2004
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
This part of IEC 61837 specifies the outline drawings for surface mounted piezoelectric devices with hybrid enclosure outlines.