NEN-EN-IEC 61837-4
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 61837 specifies the outline drawings for surface mounted piezoelectric devices with hybrid enclosure outlines.
Document History
May 1, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
NEN-EN-IEC 61837-4 specifies the outline drawings and terminal lead connections for surface piezoelectric devices with hybrid enclosure outlines and is based on IEC 61240:2012 which standardized...
NEN-EN-IEC 61837-4
December 1, 2004
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 4: Hybrid enclosure outlines
This part of IEC 61837 specifies the outline drawings for surface mounted piezoelectric devices with hybrid enclosure outlines.