NEN-EN-ISO 17232
Leather - Physical and mechanical tests - Determination of heat resistance of patent leather
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies two methods for determining the heat resistance of patent leather. Method A makes use of a modified lastometer while Method B uses the "Zwik" apparatus. Both methods are applicable to patent leathers for all end uses.
Document History
February 1, 2017
Leather - Physical and mechanical tests - Determination of heat resistance of patent leather
NEN-EN-ISO 17232 specifies two methods for determining the heat resistance of patent leather. Method A makes use of a modified lastometer, while Method B uses the “Zwik” apparatus. Both methods are...
NEN-EN-ISO 17232
February 1, 2009
Leather - Physical and mechanical tests - Determination of heat resistance of patent leather
This International Standard specifies two methods for determining the heat resistance of patent leather. Method A makes use of a modified lastometer while Method B uses the "Zwik" apparatus. Both...