NEN-EN-ISO 17232

Leather - Physical and mechanical tests - Determination of heat resistance of patent leather

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 21
ICS Code (Leather and furs): 59.140.30
scope:

NEN-EN-ISO 17232 specifies two methods for determining the heat resistance of patent leather. Method A makes use of a modified lastometer, while Method B uses the "Zwik" apparatus. Both methods are applicable to patent leathers for all end uses.

Document History

NEN-EN-ISO 17232
February 1, 2017
Leather - Physical and mechanical tests - Determination of heat resistance of patent leather
NEN-EN-ISO 17232 specifies two methods for determining the heat resistance of patent leather. Method A makes use of a modified lastometer, while Method B uses the “Zwik” apparatus. Both methods are...
February 1, 2009
Leather - Physical and mechanical tests - Determination of heat resistance of patent leather
This International Standard specifies two methods for determining the heat resistance of patent leather. Method A makes use of a modified lastometer while Method B uses the "Zwik" apparatus. Both...

References

Advertisement