NEN-EN-ISO 28781

Petroleum and natural gas industries - Drilling and production equipment - Subsurface barrier valves and related equipment

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 66
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are the requirements for, design, design validation, manufacturing, functional evaluation, repair, redress, handling and storage. Subsurface barrier valves provide a means of isolating the formation or creating a barrier in the tubular to facilitate the performance of pre- and/or post-production/injection operational activities in the well.

Document History

NEN-EN-ISO 28781
August 1, 2010
Petroleum and natural gas industries - Drilling and production equipment - Subsurface barrier valves and related equipment
This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are...
May 1, 2009
Petroleum and natural gas industries - Drilling and production equipment - Subsurface valves and related equipment
This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are...
Advertisement