NEN-EN-ISO 28781

Petroleum and natural gas industries - Drilling and production equipment - Subsurface valves and related equipment

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 62
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are the requirements for, design, design validation, manufacturing, functional evaluation, repair, redress, handling and storage. Subsurface barrier valves provide a means of isolating the formation or creating a barrier in the tubular to facilitate the performance of pre- and/or post-production/injection operational activities in the well.

Document History

August 1, 2010
Petroleum and natural gas industries - Drilling and production equipment - Subsurface barrier valves and related equipment
This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are...
NEN-EN-ISO 28781
May 1, 2009
Petroleum and natural gas industries - Drilling and production equipment - Subsurface valves and related equipment
This International Standard provides the requirements for subsurface barrier valves and related equipment as they are defined herein for use in the petroleum and natural gas industries. Included are...
Advertisement