NEN-EN-ISO 6157-2

Fasteners - Surface discontinuities - Part 2: Nuts

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 22
ICS Code (Nuts): 21.060.20
scope:

Establishes limits for various types of surface discontinuities on nuts with nominal thread diameters from 5 mm up to and including 39 mm. Applies also for all mechanical property classes according to ISO 898-2 and ISO 898-6.

Document History

NEN-EN-ISO 6157-2
August 1, 2004
Fasteners - Surface discontinuities - Part 2: Nuts
Establishes limits for various types of surface discontinuities on nuts with nominal thread diameters from 5 mm up to and including 39 mm. Applies also for all mechanical property classes according...

References

Advertisement