NEN-EN-ISO 8495

Metallic materials - Tube - Ring-expanding test

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 12
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Testing of metals): 77.040
scope:

Specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until fracture occurs. It mat be also used to assess the ability of tubes to undergo plastic deformation.

Document History

November 1, 2013
Metallic materials - Tube - Ring-expanding test
This International Standard specifies a method for a ring-expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a...
NEN-EN-ISO 8495
August 1, 2004
Metallic materials - Tube - Ring-expanding test
Specifies a method for a ring expanding test on tubes, that is used to reveal defects both on the surfaces and within the tube wall by expanding the test piece using a drift until fracture occurs. It...

References

Advertisement