NEN-EN-ISO/IEC 27001

Information technology - Security techniques - Information security management systems - Requirements

inactive
Organization: NEN
Publication Date: 1 March 2017
Status: inactive
Page Count: 47
ICS Code (Information coding): 35.040
ICS Code (Company organization and management in general): 03.100.01
ICS Code (Management systems): 03.100.70
ICS Code (IT Security): 35.030
scope:

NEN-EN-ISO/IEC 27001 specifies the requirements for establishing, implementing, maintaining and continually improving an information security management system within the context of the organization. This International Standard also includes requirements for the assessment and treatment of information security risks tailored to the needs of the organization. The requirements set out in this International Standard are generic and are intended to be applicable to all organizations, regardless of type, size or nature. Excluding any of the requirements specified in Clauses 4 to 10 is not acceptable when an organization claims conformity to this International Standard.

Document History

August 1, 2023
Information security, cybersecurity and privacy protection - Information security management systems - Requirements
This document specifies the requirements for establishing, implementing, maintaining and continually improving an information security management system within the context of the organization. This...
NEN-EN-ISO/IEC 27001
March 1, 2017
Information technology - Security techniques - Information security management systems - Requirements
NEN-EN-ISO/IEC 27001 specifies the requirements for establishing, implementing, maintaining and continually improving an information security management system within the context of the organization....

References

Advertisement