NEN-ISO 10791-10
Test conditions for machining centres - Part 10: Evaluation of thermal distortions
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Machining centres): | 25.040.10 |
scope:
This part of ISO 10791 specifies, with reference to ISO 230-3, tests for the evaluation of thermal distortions of the machine structure and positioning system, up to 2000 mm in length, of machining centres. It gives three test methods: - environmental temperature variation error; - thermal distortion caused by a rotating spindle; - thermal distortion caused by moving linear axes. There is no intention of assigning any numerical tolerances associated with the tests specified.
Document History