NEN-ISO 10791-10

Test conditions for machining centres - Part 10: Evaluation of thermal distortions

active, Most Current
Organization: NEN
Publication Date: 1 October 2022
Status: active
Page Count: 56
ICS Code (Machining centres): 25.040.10
scope:

This document specifies, tests for the evaluation of thermal distortions of the machine tool structure and positioning system, for machining centres with vertical spindle, with numerically controlled linear axes of lengths up to 5 000 mm for the X-axis and up to 2 000 mm for the Y- and Z-axis. It also applies to machining centres with horizontal spindle with numerically controlled linear axes of lengths up to 5 000 mm for the X-axis, 3 200 mm for the Y-axis and 2 000 mm for the Z-axis.

This document specifies four tests:

- environmental temperature variation error;

- thermal distortion caused by a rotating spindle;

- thermal distortion caused by moving linear axes;

- thermal distortion caused by rotary motion of components.

This document is intended to be used with ISO 230-3.

Document History

NEN-ISO 10791-10
October 1, 2022
Test conditions for machining centres - Part 10: Evaluation of thermal distortions
This document specifies, tests for the evaluation of thermal distortions of the machine tool structure and positioning system, for machining centres with vertical spindle, with numerically controlled...
March 1, 2007
Test conditions for machining centres - Part 10: Evaluation of thermal distortions
This part of ISO 10791 specifies, with reference to ISO 230-3, tests for the evaluation of thermal distortions of the machine structure and positioning system, up to 2000 mm in length, of machining...

References

Advertisement