NEN-IEC 60397

Test methods for batch furnaces with metallic heating resistors

active
Organization: NEN
Publication Date: 1 June 1999
Status: active
Page Count: 42
ICS Code (Electric furnaces): 25.180.10
scope:

This recommendation applies to industrial heated indirectly metallic heating elements (e.g., for heat-treatment, hot-forming, etc.) in which the internal atmosphere is composed of air not intentionally modified. The recommendation applies to batch chamber, bell, elevator, shaft, carriage, or to furnaces of any similar construction. These furnaces may be constructed either with or without forced air circulation. This recommendation covers furnaces of low and very low voltage categories (below 500 V). The object of this recommendation is the standardization of testing conditions and methods to determine the essential parameters and technical data of the above-mentioned furnaces.

Document History

September 1, 1999
Test methods for batch furnaces with metallic heating resistors
A description is not available for this item.
NEN-IEC 60397
June 1, 1999
Test methods for batch furnaces with metallic heating resistors
This recommendation applies to industrial heated indirectly metallic heating elements (e.g., for heat-treatment, hot-forming, etc.) in which the internal atmosphere is composed of air not...

References

Advertisement