NEN-ISO 15439-3

Plastics piping systems for the supply of gaseous fuels for maximum operating pressure up to and including 0,4 MPa (4 bar) - Polyamide (PA) - Part 3: Fittings

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 14
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 15439 specifies the physical and mechanical characteristics of fittings made from polyamide in accordance with Part 1, intended to be buried and used for the supply of gaseous fuels for maximum operating pressure up to and including 4 bar. It also specifies the test parameters for the test methods to which it refers. This part of ISO 15439 also lays down requirements for dimensions and the marking of fittings. In conjunction with parts 1 and 2 of ISO 15439 it is applicable to PA fittings, their joints and to joints with components of PA. These fittings can be of the following types: solvent cement socket fittings; solvent cement spigot fittings; solvent cement saddle fittings.

Document History

NEN-ISO 15439-3
December 1, 2007
Plastics piping systems for the supply of gaseous fuels for maximum operating pressure up to and including 0,4 MPa (4 bar) - Polyamide (PA) - Part 3: Fittings
This part of ISO 15439 specifies the physical and mechanical characteristics of fittings made from polyamide in accordance with Part 1, intended to be buried and used for the supply of gaseous fuels...

References

Advertisement