NEN-ISO 17467-3

Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems jointed by solvent cement - Part 3: Fittings

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 16
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 17467 specifies the physical and mechanical characteristics of fittings made from unplasticized polyamide (PA-U) in accordance with ISO 17467-1, intended to be buried and used for the supply of gaseous fuels for maximum operating pressure up to and including 4 bar. It also specifies the test parameters for the test methods to which it refers. This part of ISO 17467 also lays down requirements for dimensions and the marking of fittings. In conjunction with ISO 17467-1 and ISO 17467-2, this part of ISO 17467 is applicable to PA-U fittings, their joints and to joints with components of PA-U. These fittings can be of the following types - solvent cement socket fittings; - solvent cement spigot fittings; - solvent cement saddle fittings.

Document History

NEN-ISO 17467-3
October 1, 2012
Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems jointed by solvent cement - Part 3: Fittings
This part of ISO 17467 specifies the physical and mechanical characteristics of fittings made from unplasticized polyamide (PA-U) in accordance with ISO 17467-1, intended to be buried and used for...

References

Advertisement