NEN-ISO 15500-18

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 18: Filter

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 10
ICS Code (Fuel systems): 43.060.40
scope:

Specifies tests and requirements for filters (standalone component) intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with ISO 15403 (mono-fuel, bi-fuel or dual-fuel applications).

Document History

April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 18: Filter
A description is not available for this item.
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 18: Filter
This part of ISO 15500 specifies tests and requirements for the filter, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
NEN-ISO 15500-18
February 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 18: Filter
Specifies tests and requirements for filters (standalone component) intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with...
Advertisement