NEN-ISO 15500-18

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 18: Filter

active
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for the filter, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 15500 is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with ISO 15403. It is not applicable to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container-mounting hardware; e) electronic fuel management; f) refuelling receptacles.

Document History

April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 18: Filter
A description is not available for this item.
NEN-ISO 15500-18
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 18: Filter
This part of ISO 15500 specifies tests and requirements for the filter, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This...
February 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 18: Filter
Specifies tests and requirements for filters (standalone component) intended for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using natural gas in accordance with...
Advertisement