NEN-ISO 21358

Vacuum technology - Right-angle valve - Dimensions and interfaces for pneumatic actuator

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 13
ICS Code (Vacuum technology): 23.160
scope:

This International Standard defines dimensions of right-angle valves that are compatible with the mounting dimensions of elbows defined in ISO 9803-1 and ISO 9803-2. This International Standard covers right-angle valves with flanges defined in ISO 2861-1, ISO 1609 and ISO 3669. ISO 3669 lists two flange series: - preferred series, and - secondary series. This International Standard covers only the valves with flanges of the secondary series.

Document History

February 1, 2020
Vacuum technology - Right-angle valve - Dimensions and interfaces for pneumatic actuator
This document defines dimensions of right-angle valves that are compatible with the mounting dimensions of elbows defined in ISO 9803-1 and ISO 9803-2. This document covers right-angle valves with...
NEN-ISO 21358
May 1, 2007
Vacuum technology - Right-angle valve - Dimensions and interfaces for pneumatic actuator
This International Standard defines dimensions of right-angle valves that are compatible with the mounting dimensions of elbows defined in ISO 9803-1 and ISO 9803-2. This International Standard...
Advertisement